R+W Coupling Technology Elastomer Coupling EK2 Series

Description
Design: Two coupling hubs are concentrically machined with concave driving jaws. Temperature range: The temperature range is depending on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Clamping hub: high strength aluminum. Elastomer insert: precision molded wear resistant, and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite life if the tolerances are not exceeded. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 6 - 2,150 Nm shaft diameter from 8 - 80 mm
Description
Design: Two coupling hubs are concentrically machined with concave driving jaws. Temperature range: The temperature range is depending on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Clamping hub: high strength aluminum. Elastomer insert: precision molded wear resistant, and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite life if the tolerances are not exceeded. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 6 - 2,150 Nm shaft diameter from 8 - 80 mm

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - EK2 Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
EK2 Series
Elastomer Coupling EK2 Series
Design: Two coupling hubs are concentrically machined with concave driving jaws. Temperature range: The temperature range is depending on the choosen Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Clamping hub: high strength aluminum. Elastomer insert: precision molded wear resistant, and thermally stable polymer. Service life: R+W couplings are maintenance-free and have an infinite life if the tolerances are not exceeded. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 6 - 2,150 Nm shaft diameter from 8 - 80 mm

Design:
Two coupling hubs are concentrically machined with concave driving jaws.

Temperature range:
The temperature range is depending on the choosen Elastomer insert.

Torsional stiffness:
Depends on the Elastomer insert.

Backlash:
Absolutely backlash-free.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Material:
Clamping hub: high strength aluminum.
Elastomer insert: precision molded wear resistant, and thermally stable polymer.

Service life:
R+W couplings are maintenance-free and have an infinite life if the tolerances are not exceeded.

Non-standard application:
Custom designs with varied tolerances, keyways and non-standard material are available upon request.

Technical Data:

  • rated torque from 6 - 2,150 Nm
  • shaft diameter from 8 - 80 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number EK2 Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 53.1 to 9735 In-lbs (61.22 to 11224 kg-cm)
Rated Speed 4000 to 12500 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Fluid Coupling
Units Metric Design
View Details
Flexible Coupling Flectors - 2032418 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details
Disc Can used with any 0.75
Specs
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Coupling Diameter 0.7500 inch (19.05 mm)
View Details
KHK GC1-22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details