R+W Coupling Technology Elastomer Coupling EK1 Series

Description
Design: Two coupling hubs concentrically machined with concave driving claws. Bore tolerance H7 + keyway + set screw DIN 916 or optionally pilot bored (DV). Temperature range: The temperature range depends on the Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Material: Coupling hub: up to series 450 high strength aluminum, series 800 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Speeds: Over 10,000 rpm a finely balanced version is available. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 0.5 - 25,000 Nm shaft diameter from 3 - 170 mm
Description
Design: Two coupling hubs concentrically machined with concave driving claws. Bore tolerance H7 + keyway + set screw DIN 916 or optionally pilot bored (DV). Temperature range: The temperature range depends on the Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Material: Coupling hub: up to series 450 high strength aluminum, series 800 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Speeds: Over 10,000 rpm a finely balanced version is available. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 0.5 - 25,000 Nm shaft diameter from 3 - 170 mm

Suppliers

Company
Product
Description
Supplier Links
Elastomer Coupling - EK1 Series - R+W Coupling Technology
Bensenville, IL, USA
Elastomer Coupling
EK1 Series
Elastomer Coupling EK1 Series
Design: Two coupling hubs concentrically machined with concave driving claws. Bore tolerance H7 + keyway + set screw DIN 916 or optionally pilot bored (DV). Temperature range: The temperature range depends on the Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Material: Coupling hub: up to series 450 high strength aluminum, series 800 and up steel Elastomer insert: precision molded, wear resistant, and thermally stable polymer Speeds: Over 10,000 rpm a finely balanced version is available. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non-standard material are available upon request. Technical Data: rated torque from 0.5 - 25,000 Nm shaft diameter from 3 - 170 mm

Design:
Two coupling hubs concentrically machined with concave driving claws.
Bore tolerance H7 + keyway + set screw DIN 916 or optionally pilot bored (DV).

Temperature range:
The temperature range depends on the Elastomer insert.

Torsional stiffness:
Depends on the Elastomer insert.

Material:
Coupling hub: up to series 450 high strength aluminum,
series 800 and up steel
Elastomer insert: precision molded, wear resistant,
and thermally stable polymer

Speeds:
Over 10,000 rpm a finely balanced version is available.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Non-standard application:
Custom designs with varied tolerances, keyways and non-standard material are available upon request.

Technical Data:

  • rated torque from 0.5 - 25,000 Nm
  • shaft diameter from 3 - 170 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number EK1 Series
Product Name Elastomer Coupling
Coupling Type Spider
Rated Torque 17.7 to 110619 In-lbs (20.41 to 127551 kg-cm)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Any combination of hubs(A 5A15M332506, A 5A15M332508, A 5A15M332510) can be mated with disk( A 5P15M3325 ) to form a coupling - A 5P15M3325 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 1 inch (25.4 mm)
Coupling Length 1.12 inch (28.4 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details