R+W Coupling Technology Bellows Coupling BKZ Series

Description
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting. Absolutely backlash-free due to frictional clamping connection. Temperature range: -30 to +100° C (-22 F to 212° F) Tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: These couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows made of highly flexible high-grade stainless steel. Hub material see table. Speeds: Standard up to 6,000 rpm Option: In excess of 6,000 rpm with a finely balanced version (indicate the speed) Non-standard: Custom designs with varied tolerances, keyways, non-standard material, bellows and ATEX designs are available upon request. Technical Data: rated torque from 20 - 1000 Nm
Description
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting. Absolutely backlash-free due to frictional clamping connection. Temperature range: -30 to +100° C (-22 F to 212° F) Tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: These couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows made of highly flexible high-grade stainless steel. Hub material see table. Speeds: Standard up to 6,000 rpm Option: In excess of 6,000 rpm with a finely balanced version (indicate the speed) Non-standard: Custom designs with varied tolerances, keyways, non-standard material, bellows and ATEX designs are available upon request. Technical Data: rated torque from 20 - 1000 Nm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BKZ Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BKZ Series
Bellows Coupling BKZ Series
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting. Absolutely backlash-free due to frictional clamping connection. Temperature range: -30 to +100° C (-22 F to 212° F) Tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: These couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows made of highly flexible high-grade stainless steel. Hub material see table. Speeds: Standard up to 6,000 rpm Option: In excess of 6,000 rpm with a finely balanced version (indicate the speed) Non-standard: Custom designs with varied tolerances, keyways, non-standard material, bellows and ATEX designs are available upon request. Technical Data: rated torque from 20 - 1000 Nm

Design:
With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting. Absolutely backlash-free due to frictional clamping connection.

Temperature range:
-30 to +100° C (-22 F to 212° F)

Tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Service life:
These couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded.

Material:
Bellows made of highly flexible high-grade stainless steel. Hub material see table.

Speeds:
Standard up to 6,000 rpm Option: In excess of 6,000 rpm with a finely balanced version (indicate the speed)

Non-standard:
Custom designs with varied tolerances, keyways, non-standard material, bellows and ATEX designs are available upon request.

Technical Data:

  • rated torque from 20 - 1000 Nm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BKZ Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 177 to 8850 In-lbs (204 to 10204 kg-cm)
Rated Speed 6000 rpm
Torsional Stiffness 3.24 to 44.03 in-lb/deg (6.1 to 82.92 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
KHK GC2-20S, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20s - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details