R+W Coupling Technology Bellows Coupling BKM Series

Description
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting.. Temperature range: -30 to +100° C (-22 F to 212 F) Backlash: Absolutely backlash-free due to frictional clamp connection. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: These couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows made of highly flexible high-grade stainless steel. Hub material see table. Speeds: Standard up to 10,000 Option 1: In excess of 10,000 rpm with a finely balanced version Option 2: in excess of 30,000 rpm, with balancing grade G = 2.5 (see table) Non-standard application: Custom designs with varied tolerances, keyways, non-standard material, bellows and ATEX designs are available upon request. Technical Data: rated torque from 2 - 1000 Nm
Description
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting.. Temperature range: -30 to +100° C (-22 F to 212 F) Backlash: Absolutely backlash-free due to frictional clamp connection. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: These couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows made of highly flexible high-grade stainless steel. Hub material see table. Speeds: Standard up to 10,000 Option 1: In excess of 10,000 rpm with a finely balanced version Option 2: in excess of 30,000 rpm, with balancing grade G = 2.5 (see table) Non-standard application: Custom designs with varied tolerances, keyways, non-standard material, bellows and ATEX designs are available upon request. Technical Data: rated torque from 2 - 1000 Nm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BKM Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BKM Series
Bellows Coupling BKM Series
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting.. Temperature range: -30 to +100° C (-22 F to 212 F) Backlash: Absolutely backlash-free due to frictional clamp connection. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: These couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows made of highly flexible high-grade stainless steel. Hub material see table. Speeds: Standard up to 10,000 Option 1: In excess of 10,000 rpm with a finely balanced version Option 2: in excess of 30,000 rpm, with balancing grade G = 2.5 (see table) Non-standard application: Custom designs with varied tolerances, keyways, non-standard material, bellows and ATEX designs are available upon request. Technical Data: rated torque from 2 - 1000 Nm

Design:
With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting..

Temperature range:
-30 to +100° C (-22 F to 212 F)

Backlash:
Absolutely backlash-free due to frictional clamp connection.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Service life:
These couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded.

Material:
Bellows made of highly flexible high-grade stainless steel. Hub material see table.

Speeds:
Standard up to 10,000
Option 1: In excess of 10,000 rpm with a finely balanced version
Option 2: in excess of 30,000 rpm, with balancing grade G = 2.5 (see table)

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material, bellows and ATEX designs are available upon request.

Technical Data:

  • rated torque from 2 - 1000 Nm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BKM Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 177 to 8850 In-lbs (204 to 10204 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 6.47 to 88.06 in-lb/deg (12.19 to 166 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details