R+W Coupling Technology Bellows Coupling BKH Series

Description
Design: Both clamping hubs are completely separable, due to split hubs and two radial screws ISO 4762 on each hub. Any imbalance of the clamping hubs is compensated for by balancing bores located on the hub. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free due to frictional clamp connection. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Service life: R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Brief overloads: Acceptable up to 1.5 times the value specified. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1,500 Nm shaft diameter from 8 - 80 mm
Description
Design: Both clamping hubs are completely separable, due to split hubs and two radial screws ISO 4762 on each hub. Any imbalance of the clamping hubs is compensated for by balancing bores located on the hub. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free due to frictional clamp connection. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Service life: R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Brief overloads: Acceptable up to 1.5 times the value specified. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1,500 Nm shaft diameter from 8 - 80 mm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BKH Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BKH Series
Bellows Coupling BKH Series
Design: Both clamping hubs are completely separable, due to split hubs and two radial screws ISO 4762 on each hub. Any imbalance of the clamping hubs is compensated for by balancing bores located on the hub. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free due to frictional clamp connection. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Service life: R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Brief overloads: Acceptable up to 1.5 times the value specified. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1,500 Nm shaft diameter from 8 - 80 mm

Design:
Both clamping hubs are completely separable,
due to split hubs and two radial screws ISO 4762 on each hub. Any imbalance of the clamping hubs is compensated for by balancing bores located on the hub.

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free due to frictional clamp connection.

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version.

Service life:
R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Brief overloads:
Acceptable up to 1.5 times the value specified.

Material:
Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 15 - 1,500 Nm
  • shaft diameter from 8 - 80 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BKH Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 133 to 13274 In-lbs (153 to 15306 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 2.32 to 201 in-lb/deg (4.36 to 379 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details