R+W Coupling Technology Bellows Coupling BKC Series

Description
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free Coupling. Service life: R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 500 Nm shaft diameter from 4 - 62 mm speeds up to 10,000 rpm, in excess of 10,000 with a finely balanced version.
Description
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free Coupling. Service life: R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 500 Nm shaft diameter from 4 - 62 mm speeds up to 10,000 rpm, in excess of 10,000 with a finely balanced version.

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BKC Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BKC Series
Bellows Coupling BKC Series
Design: With a single ISO 4762 radial clamping screw per hub. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free Coupling. Service life: R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 500 Nm shaft diameter from 4 - 62 mm speeds up to 10,000 rpm, in excess of 10,000 with a finely balanced version.

Design:
With a single ISO 4762 radial clamping
screw per hub.
Self opening clamp system optional:
Loosening the clamping screw applies
force to the pin, which will force the
clamp into the open position for easy
mounting and dismounting.

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free Coupling.

Service life:
R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Material:
Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 15 - 500 Nm
  • shaft diameter from 4 - 62 mm
  • speeds up to 10,000 rpm, in excess of 10,000 with a finely balanced version.
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BKC Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 159 to 4425 In-lbs (184 to 5102 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 3.55 to 44.8 in-lb/deg (6.69 to 84.37 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details