R+W Coupling Technology Bellows Coupling BK7 Series

Description
Design: On one side with a single radial clamping screw ISO 4762. On one side an expanding shaft with tapered clamping element. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: R+W Bellows Coupling BK7 are maintenance-free and have an infinite life, if the technical ratings are not exceeded. Material: Bellows are made from flexible, high-grade stainless steel. The hubs are made from aluminium. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 300 Nm shaft diameter from 8 - 60 mm
Description
Design: On one side with a single radial clamping screw ISO 4762. On one side an expanding shaft with tapered clamping element. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: R+W Bellows Coupling BK7 are maintenance-free and have an infinite life, if the technical ratings are not exceeded. Material: Bellows are made from flexible, high-grade stainless steel. The hubs are made from aluminium. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 300 Nm shaft diameter from 8 - 60 mm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BK7 Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BK7 Series
Bellows Coupling BK7 Series
Design: On one side with a single radial clamping screw ISO 4762. On one side an expanding shaft with tapered clamping element. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: R+W Bellows Coupling BK7 are maintenance-free and have an infinite life, if the technical ratings are not exceeded. Material: Bellows are made from flexible, high-grade stainless steel. The hubs are made from aluminium. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 300 Nm shaft diameter from 8 - 60 mm

Design:
On one side with a single radial clamping screw ISO 4762. On one side an expanding shaft with tapered clamping element.

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free.

Brief overloads:
Acceptable up to 1.5 times the value specified.

Service life:
R+W Bellows Coupling BK7 are maintenance-free and have an infinite life, if the technical ratings are not exceeded.

Material:
Bellows are made from flexible, high-grade stainless steel. The hubs are made from aluminium.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 15 - 300 Nm
  • shaft diameter from 8 - 60 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BK7 Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 133 to 2655 In-lbs (153 to 3061 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 2.32 to 54.08 in-lb/deg (4.36 to 102 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details