R+W Coupling Technology Bellows Coupling BK6 Series

Description
Design: One side conical sleeve with 6 fastening screws ISO 4762 and 3 draw-off threads. One side with backlash-free tapered conical sleeve with press-fit connection and draw-off screws. More design details Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The BK6 bellows couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded. Material: Bellows made of highliy flexible, high-grade stainless steel; conical sleeves and tapered segment onbellows face are made of steel. Tapered segment on hub face: glass-fiber reinforced plastic deposited onto a steel hub. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 10 - 72 mm
Description
Design: One side conical sleeve with 6 fastening screws ISO 4762 and 3 draw-off threads. One side with backlash-free tapered conical sleeve with press-fit connection and draw-off screws. More design details Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The BK6 bellows couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded. Material: Bellows made of highliy flexible, high-grade stainless steel; conical sleeves and tapered segment onbellows face are made of steel. Tapered segment on hub face: glass-fiber reinforced plastic deposited onto a steel hub. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 10 - 72 mm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BK6 Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BK6 Series
Bellows Coupling BK6 Series
Design: One side conical sleeve with 6 fastening screws ISO 4762 and 3 draw-off threads. One side with backlash-free tapered conical sleeve with press-fit connection and draw-off screws. More design details Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: The BK6 bellows couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded. Material: Bellows made of highliy flexible, high-grade stainless steel; conical sleeves and tapered segment onbellows face are made of steel. Tapered segment on hub face: glass-fiber reinforced plastic deposited onto a steel hub. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 10 - 72 mm

Design:
One side conical sleeve with 6 fastening screws ISO 4762 and 3 draw-off threads. One side with backlash-free tapered conical sleeve with press-fit connection and draw-off screws. More design details

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free.

Brief overloads:
Acceptable up to 1.5 times the value specified.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Service life:
The BK6 bellows couplings are maintenance-free and have an infinite life, if the tolerances are not exceeded.

Material:
Bellows made of highliy flexible, high-grade stainless steel; conical sleeves and tapered segment onbellows face are made of steel.

Tapered segment on hub face: glass-fiber reinforced plastic deposited onto a steel hub.

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 15 - 1500 Nm
  • shaft diameter from 10 - 72 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BK6 Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 133 to 13274 In-lbs (153 to 15306 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 1.24 to 102 in-lb/deg (2.33 to 192 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details