R+W Coupling Technology Bellows Coupling BK3 Series

Description
Design: With tapered conical sleeves and strong, captive ISO 4017 draw-off screws. Temperature range: -30 to +120° C (3.6 F to 270) Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Backlash: Absolutely backlash-free due to frictional clamp connection. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: The coupling BK3 is maintenance-free with an infinite service life, if the tolerances are not exceeded. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made of steel. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 10.000 Nm shaft diameter from 10 - 180 mm
Description
Design: With tapered conical sleeves and strong, captive ISO 4017 draw-off screws. Temperature range: -30 to +120° C (3.6 F to 270) Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Backlash: Absolutely backlash-free due to frictional clamp connection. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: The coupling BK3 is maintenance-free with an infinite service life, if the tolerances are not exceeded. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made of steel. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 10.000 Nm shaft diameter from 10 - 180 mm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BK3 Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BK3 Series
Bellows Coupling BK3 Series
Design: With tapered conical sleeves and strong, captive ISO 4017 draw-off screws. Temperature range: -30 to +120° C (3.6 F to 270) Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Backlash: Absolutely backlash-free due to frictional clamp connection. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: The coupling BK3 is maintenance-free with an infinite service life, if the tolerances are not exceeded. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made of steel. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 10.000 Nm shaft diameter from 10 - 180 mm

Design:
With tapered conical sleeves and strong, captive ISO 4017 draw-off screws.

Temperature range:
-30 to +120° C (3.6 F to 270)

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version.

Backlash:
Absolutely backlash-free due to frictional clamp connection.

Brief overloads:
Acceptable up to 1.5 times the value specified.

Service life:
The coupling BK3 is maintenance-free with an infinite service life, if the tolerances are not exceeded.

Material:
Bellows are made of flexible, high-grade stainless steel. The hubs are made of steel.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 15 - 10.000 Nm
  • shaft diameter from 10 - 180 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BK3 Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 133 to 88496 In-lbs (153 to 102041 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 2.32 to 1692 in-lb/deg (4.36 to 3186 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Chain Coupling
Units Metric Design
Bore Diameter 0.4724 to 1.38 inch (12 to 35 mm)
View Details
Flexible Couplings - 8691758 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.68 inch (68 mm)
View Details
Spider Type Flexible Coupling, 0.3125
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 44 In-lbs (50.73 kg-cm)
Units English Design
View Details
KHK GC1-12SJ25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details