R+W Coupling Technology Bellows Coupling BK2 Series

Description
Design: With a single radial clamping screw per hub ISO 4762. Any imbalance of the clamping hubs is compensated for by balancing by bores located onthe inside of the hub. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free due to frictional clamp connection. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W Bellows Couplings are maintenance-free and have an infinite life, if the technical ratings arenotexceeded. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 8 - 80 mm
Description
Design: With a single radial clamping screw per hub ISO 4762. Any imbalance of the clamping hubs is compensated for by balancing by bores located onthe inside of the hub. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free due to frictional clamp connection. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W Bellows Couplings are maintenance-free and have an infinite life, if the technical ratings arenotexceeded. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 8 - 80 mm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BK2 Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BK2 Series
Bellows Coupling BK2 Series
Design: With a single radial clamping screw per hub ISO 4762. Any imbalance of the clamping hubs is compensated for by balancing by bores located onthe inside of the hub. Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free due to frictional clamp connection. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W Bellows Couplings are maintenance-free and have an infinite life, if the technical ratings arenotexceeded. Material: Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 8 - 80 mm

Design:
With a single radial clamping screw per hub
ISO 4762. Any imbalance of the clamping hubs
is compensated for by balancing by bores located onthe inside of the hub.

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free due to frictional clamp connection.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Service life:
R+W Bellows Couplings are maintenance-free and have an infinite life, if the technical ratings arenotexceeded.

Material:
Bellows are made of flexible, high-grade stainless steel.
The hubs are made from aluminium.

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm available with finaly balanced version.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 15 - 1500 Nm
  • shaft diameter from 8 - 80 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BK2 Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 133 to 88496 In-lbs (153 to 102041 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 2.16 to 1692 in-lb/deg (4.07 to 3186 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 28 In-lbs (32.29 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details
Allen-Bradley / Rockwell Automation
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details