R.W. Beckett Corporation Motor Driven Pump CB202TUL

Description
DISCONTINUED BY MANUFACTURER, CONDENSATE PUMP, 115V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONDENSATE PUMP, 115V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 126675270 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
126675270
Motor Driven Pump 126675270
DISCONTINUED BY MANUFACTURER, CONDENSATE PUMP, 115V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONDENSATE PUMP, 115V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 126675270
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

03J1-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Central Heating Pumps - 2484947 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details