R. STAHL, Inc. Flameproof Audible Signal - 115 dB (A) YA90

Description
Max sound output 115 dB (A) / 1 m 2 stage alarm, independently selectable 2nd stage IP66 rated as standard 32 selectable tones meeting international regulations Light weight glass reinforced polyester (GRP) Ex enclosure Sound selection via 5 way DIL switch Adjustable stainless steel ratchet bracket providing positive setting Enclosure finished in red high performance paint with ABS flare Monitoring facility (DC voltages only) Dual 20 mm gland entries as standard Yodalex range Directional audible signal designed for use in hazardous or harsh environments.
Description
Max sound output 115 dB (A) / 1 m 2 stage alarm, independently selectable 2nd stage IP66 rated as standard 32 selectable tones meeting international regulations Light weight glass reinforced polyester (GRP) Ex enclosure Sound selection via 5 way DIL switch Adjustable stainless steel ratchet bracket providing positive setting Enclosure finished in red high performance paint with ABS flare Monitoring facility (DC voltages only) Dual 20 mm gland entries as standard Yodalex range Directional audible signal designed for use in hazardous or harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Flameproof Audible Signal - 115 dB (A) - YA90 - R. STAHL, Inc.
Stafford, TX, USA
Flameproof Audible Signal - 115 dB (A)
YA90
Flameproof Audible Signal - 115 dB (A) YA90
Max sound output 115 dB (A) / 1 m 2 stage alarm, independently selectable 2nd stage IP66 rated as standard 32 selectable tones meeting international regulations Light weight glass reinforced polyester (GRP) Ex enclosure Sound selection via 5 way DIL switch Adjustable stainless steel ratchet bracket providing positive setting Enclosure finished in red high performance paint with ABS flare Monitoring facility (DC voltages only) Dual 20 mm gland entries as standard Yodalex range Directional audible signal designed for use in hazardous or harsh environments.
  • Max sound output 115 dB (A) / 1 m
  • 2 stage alarm, independently selectable 2nd stage
  • IP66 rated as standard
  • 32 selectable tones meeting international regulations
  • Light weight glass reinforced polyester (GRP) Ex enclosure
  • Sound selection via 5 way DIL switch
  • Adjustable stainless steel ratchet bracket providing positive setting
  • Enclosure finished in red high performance paint with ABS flare
  • Monitoring facility (DC voltages only)
  • Dual 20 mm gland entries as standard

Yodalex range
Directional audible signal designed for use in hazardous or harsh environments.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Audible Alarms
Product Number YA90
Product Name Flameproof Audible Signal - 115 dB (A)
Alarm Type Siren
Specialty Applications Safety
Features Explosion Proof; (Flame Proof)
Agency Approvals ATEX, IECEx
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 2205031 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details