R. STAHL, Inc. Temperature Transmitter Field Circuit Non-Ex i 9182 9182

Description
One unit for nearly all temperature sensors indivdually configurable Signal duplication possible Galvanic isolation between input, output, power supply and configuration interface Open-circuit and short-circuit monitoring and messaging (can be switched off) Simple configuration with PC or DIP-switches Versions can be used up to SIL 2 (IEC 61508) Basic function: temperature input, O, 1 and 2 channels.
Description
One unit for nearly all temperature sensors indivdually configurable Signal duplication possible Galvanic isolation between input, output, power supply and configuration interface Open-circuit and short-circuit monitoring and messaging (can be switched off) Simple configuration with PC or DIP-switches Versions can be used up to SIL 2 (IEC 61508) Basic function: temperature input, O, 1 and 2 channels.

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter Field Circuit Non-Ex i  9182 - 9182 - R. STAHL, Inc.
Stafford, TX, USA
Temperature Transmitter Field Circuit Non-Ex i 9182
9182
Temperature Transmitter Field Circuit Non-Ex i 9182 9182
One unit for nearly all temperature sensors indivdually configurable Signal duplication possible Galvanic isolation between input, output, power supply and configuration interface Open-circuit and short-circuit monitoring and messaging (can be switched off) Simple configuration with PC or DIP-switches Versions can be used up to SIL 2 (IEC 61508) Basic function: temperature input, O, 1 and 2 channels.
  • One unit for nearly all temperature sensors indivdually configurable
  • Signal duplication possible
  • Galvanic isolation between input, output, power supply and configuration interface
  • Open-circuit and short-circuit monitoring and messaging (can be switched off)
  • Simple configuration with PC or DIP-switches
  • Versions can be used up to SIL 2 (IEC 61508)

Basic function: temperature input, O, 1 and 2 channels.

Supplier's Site
Temperature Transmitter Field Circuit - 9182 - R. STAHL, Inc.
Stafford, TX, USA
Temperature Transmitter Field Circuit
9182
Temperature Transmitter Field Circuit 9182
One unit for nearly all temperature sensors indivdually configurable Intrinsically safe input [Ex ia] IIC Signal duplication possible Galvanic isolation between input, output, power supply and configuration interface Open-circuit and short-circuit monitoring and messaging (can be switched off) Simple configuration with PC or DIP-switches Versions can be used up to SIL 2 (IEC 61508) Basic function: temperature input, O, 1 and 2 channels. The temperature transmitter is used for intrinsically safe operation of temperature sensors. Most currently available sensors can be connected, such as Pt 100, Pt 500, Pt 1000, Ni 100, thermocouples and resistance transmitters. The parameters can be set using parameterising software ISpac Wizard or alternative via DIP-switches.
  • One unit for nearly all temperature sensors indivdually configurable
  • Intrinsically safe input [Ex ia] IIC
  • Signal duplication possible
  • Galvanic isolation between input, output, power supply and configuration interface
  • Open-circuit and short-circuit monitoring and messaging (can be switched off)
  • Simple configuration with PC or DIP-switches
  • Versions can be used up to SIL 2 (IEC 61508)

Basic function: temperature input, O, 1 and 2 channels.
The temperature transmitter is used for intrinsically safe operation of temperature sensors. Most currently available sensors can be connected, such as Pt 100, Pt 500, Pt 1000, Ni 100, thermocouples and resistance transmitters. The parameters can be set using
parameterising software ISpac Wizard or alternative via DIP-switches.

Supplier's Site

Technical Specifications

  R. STAHL, Inc. R. STAHL, Inc.
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number 9182 9182
Product Name Temperature Transmitter Field Circuit Non-Ex i 9182 Temperature Transmitter Field Circuit
Mounting Options DIN Rail Mounting DIN Rail Mounting
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Reference Material Platinum; Nickel/Nickel Alloys Platinum; Nickel/Nickel Alloys
Reference Resistance 100 Ohms; 500 Ohms; 1000 Ohms; ThermoCouple L, U, XK 100 Ohms; 500 Ohms; 1000 Ohms; ThermoCouple L, U, XK
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 8275429 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-04 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details