R. STAHL, Inc. Horn Ex d and Ex de 8493

Description
32 different signal sequences adjustable with internal DIP switches Three different signal sequences can be selected through an external switch with a given DIP switch setting Three PFEER signals "General alarm" "Toxic gas alarm" "Prepare to abandon platform" Volume control max. 117 dB(A) Robust aluminium enclosure with horn in ABS Synchronized tone sequence of parallel operated devices by quartz-controlled oscillator Option: programmable module
Description
32 different signal sequences adjustable with internal DIP switches Three different signal sequences can be selected through an external switch with a given DIP switch setting Three PFEER signals "General alarm" "Toxic gas alarm" "Prepare to abandon platform" Volume control max. 117 dB(A) Robust aluminium enclosure with horn in ABS Synchronized tone sequence of parallel operated devices by quartz-controlled oscillator Option: programmable module

Suppliers

Company
Product
Description
Supplier Links
Horn Ex d and Ex de - 8493 - R. STAHL, Inc.
Stafford, TX, USA
Horn Ex d and Ex de
8493
Horn Ex d and Ex de 8493
32 different signal sequences adjustable with internal DIP switches Three different signal sequences can be selected through an external switch with a given DIP switch setting Three PFEER signals "General alarm" "Toxic gas alarm" "Prepare to abandon platform" Volume control max. 117 dB(A) Robust aluminium enclosure with horn in ABS Synchronized tone sequence of parallel operated devices by quartz-controlled oscillator Option: programmable module
  • 32 different signal sequences adjustable with internal DIP switches
  • Three different signal sequences can be selected through an external switch with a given DIP switch setting
  • Three PFEER signals
    • "General alarm"
    • "Toxic gas alarm"
    • "Prepare to abandon platform"
  • Volume control max. 117 dB(A)
  • Robust aluminium enclosure with horn in ABS
  • Synchronized tone sequence of parallel operated devices by quartz-controlled oscillator
  • Option: programmable module
Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Audible Alarms
Product Number 8493
Product Name Horn Ex d and Ex de
Alarm Type Siren
Specialty Applications Safety
Mounting StandAlone
Agency Approvals KEMA 02 ATEX 2150
Sound Level 117 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 104154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL3 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details