R. STAHL, Inc. Hazardous Area LED Indicating Lamps 8010

Description
Indicating lamp with white LED High luminance Low heat build-up Very long life Maintenance-free Ex e and Ex i versions Calotte insert caps in the colours red, yellow, green, blue, clear The indicating lamps of Series 8010 display the current state of a command by either switching on or switching off a light signal. In combination with a switchgear device, they indicate the switching state. The indicating lamp contains a white LED. The light signal is displayed via the transparent lamp insert cover equipped with a diffuser lens. This makes it easy to detect a light signal even in poor light conditions. The signal colours red, yellow, green, blue and white are produced by coloured calotte insert caps via colour filtering.
Description
Indicating lamp with white LED High luminance Low heat build-up Very long life Maintenance-free Ex e and Ex i versions Calotte insert caps in the colours red, yellow, green, blue, clear The indicating lamps of Series 8010 display the current state of a command by either switching on or switching off a light signal. In combination with a switchgear device, they indicate the switching state. The indicating lamp contains a white LED. The light signal is displayed via the transparent lamp insert cover equipped with a diffuser lens. This makes it easy to detect a light signal even in poor light conditions. The signal colours red, yellow, green, blue and white are produced by coloured calotte insert caps via colour filtering.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area LED Indicating Lamps - 8010 - R. STAHL, Inc.
Stafford, TX, USA
Hazardous Area LED Indicating Lamps
8010
Hazardous Area LED Indicating Lamps 8010
Indicating lamp with white LED High luminance Low heat build-up Very long life Maintenance-free Ex e and Ex i versions Calotte insert caps in the colours red, yellow, green, blue, clear The indicating lamps of Series 8010 display the current state of a command by either switching on or switching off a light signal. In combination with a switchgear device, they indicate the switching state. The indicating lamp contains a white LED. The light signal is displayed via the transparent lamp insert cover equipped with a diffuser lens. This makes it easy to detect a light signal even in poor light conditions. The signal colours red, yellow, green, blue and white are produced by coloured calotte insert caps via colour filtering.
  • Indicating lamp with white LED
    • High luminance
    • Low heat build-up
    • Very long life
    • Maintenance-free
  • Ex e and Ex i versions
  • Calotte insert caps in the colours red, yellow, green, blue, clear

The indicating lamps of Series 8010 display the current state of a command by either switching on or switching off a light signal. In combination with a switchgear device, they indicate the switching state. The indicating lamp contains a white LED. The light signal is displayed via the transparent lamp insert cover equipped with a diffuser lens. This makes it easy to detect a light signal even in poor light conditions. The signal colours red, yellow, green, blue and white are produced by coloured calotte insert caps via colour filtering.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 8010
Product Name Hazardous Area LED Indicating Lamps
Lamp Type LED Lamps
LED Color White
Voltage type AC AC
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers