The TVM-400-20 is a three-phase voltage relay designed for monitoring and protecting electrical systems. It operates within a line voltage range of 410 to 490VAC and is suitable for 50/60Hz applications. The relay features adjustable over and under voltage settings, with a tolerance of ±10%, 13%, or 16% of the nominal voltage. It includes a phase loss and phase rotation detection capability, ensuring that the output contacts only energize when all phases are present and within the specified voltage range. The device has a fixed pick-up and drop-out delay of 0.5 seconds, and its output rating is 10 Amps at 250VAC, making it suitable for various motor applications. The relay is housed in a plug-in package with an 8-pin octal termination and operates within an ambient temperature range of 0°C to 40°C. The TVM-400-20 is equipped with a status LED that indicates normal operating conditions when the relay is energized. This product is ideal for engineers looking for reliable protection against voltage fluctuations in three-phase systems.
Three Phase Voltage Relay, 480VAC,
3 VOLT RELAY ADJ 410-490VAC 10P
| Galco Industrial Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays |
| Product Number | TVM-400-20 | TVM-400-20 |
| Product Name | RKEL Protection Relays | Protection Relays & Systems |
| Approvals | RoHS |