The TVM-400-10-9000 is a three-phase voltage relay designed to protect motors by monitoring line voltage, phase rotation, and phase loss. It has a plug-in, 8-pin octal package with a physical size of 3.8" x 3.2" x 1.8" and weighs approximately 4.5 oz. It operates on 410 to 490 VAC, 50/60 Hz, with a fixed 0.5-second pick-up and drop-out delay. The relay has 10 A contacts rated at 250 VAC, 30 VDC, and supports 1/2 HP at 250 VAC or 1/3 HP at 125 VAC. It operates in ambient temperatures from 0°C to 40°C and includes a status LED. The unit includes a dust cover and is listed for use with a 600V OT-08 socket for this voltage range.
3 VOLT RELAY ADJ 410-490VAC -10P
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | TVM-400-10-9000 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |