R-K Electronics, Inc. Protection Relays & Systems TVM-200-20-2004

Description
3 VOLT RELAY FIX 180/264VAC 10P
Description
3 VOLT RELAY FIX 180/264VAC 10P
Datasheet
Datasheet Summary
Powered by GS/AI

The TVM-200-20 is a three-phase voltage relay for motor protection, detecting overvoltage, undervoltage, phase loss, and incorrect phase rotation. It has a plug-in, 8-pin octal package with a dust cover and weighs approximately 4.5 oz. The device operates on 200 to 250VAC, 3Ø, with a fixed 0.5-second pick-up and drop-out delay. Its output contacts are rated at 10A at 250VAC, 1/2 HP at 250VAC, 1/3 HP at 125VAC, and 10A at 30VDC. The relay energizes only when all phases are present, voltages are within ±13% of nominal, and rotation is A-B-C. It includes a status LED and operates within 0°C to 40°C ambient temperatures. It is listed and uses an OT-08 socket for mounting.

Datasheet Summary
Powered by GS/AI

The TVM-200-20 is a three-phase voltage relay for motor protection, detecting overvoltage, undervoltage, phase loss, and incorrect phase rotation. It has a plug-in, 8-pin octal package with a dust cover and weighs approximately 4.5 oz. The device operates on 200 to 250VAC, 3Ø, with a fixed 0.5-second pick-up and drop-out delay. Its output contacts are rated at 10A at 250VAC, 1/2 HP at 250VAC, 1/3 HP at 125VAC, and 10A at 30VDC. The relay energizes only when all phases are present, voltages are within ±13% of nominal, and rotation is A-B-C. It includes a status LED and operates within 0°C to 40°C ambient temperatures. It is listed and uses an OT-08 socket for mounting.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - TVM-200-20-2004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
TVM-200-20-2004
Protection Relays & Systems TVM-200-20-2004
3 VOLT RELAY FIX 180/264VAC 10P

3 VOLT RELAY FIX 180/264VAC 10P

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number TVM-200-20-2004
Product Name Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster Monitoring Safety Relay - 440R-G23110 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Approvals CE/cULus/c-Tick
View Details
2 suppliers
Type 55.32 - General purpose relay 10A - 553290480074 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1617568-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details