R-K Electronics, Inc. Protection Relays & Systems TVM-200-10

Description
3 VOLT RELAY ADJ 200-250VAC -10P
Description
3 VOLT RELAY ADJ 200-250VAC -10P
Datasheet
Datasheet Summary
Powered by GS/AI

The TVM-200 is a three-phase voltage relay designed to monitor line voltage between 200 and 250VAC, with plug-in mounting and an 8-pin octal termination. It provides protection against overvoltage, undervoltage, phase loss, and incorrect phase rotation, with a fixed 0.5-second delay for pick-up and drop-out. The output contacts are rated at 10A at 250VAC and 30VDC, and include a status LED. Operating temperature ranges from 0°C to 40°C, with storage from -40°C to 85°C. The unit weighs approximately 4.5 oz and includes a dust cover. The relay energizes only when all phases are present, voltages are within the specified range, and phase rotation is A-B-C.

Datasheet Summary
Powered by GS/AI

The TVM-200 is a three-phase voltage relay designed to monitor line voltage between 200 and 250VAC, with plug-in mounting and an 8-pin octal termination. It provides protection against overvoltage, undervoltage, phase loss, and incorrect phase rotation, with a fixed 0.5-second delay for pick-up and drop-out. The output contacts are rated at 10A at 250VAC and 30VDC, and include a status LED. Operating temperature ranges from 0°C to 40°C, with storage from -40°C to 85°C. The unit weighs approximately 4.5 oz and includes a dust cover. The relay energizes only when all phases are present, voltages are within the specified range, and phase rotation is A-B-C.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - TVM-200-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
TVM-200-10
Protection Relays & Systems TVM-200-10
3 VOLT RELAY ADJ 200-250VAC -10P

3 VOLT RELAY ADJ 200-250VAC -10P

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number TVM-200-10
Product Name Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290485074 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Guardmaster MSR117T Safety Relay - 440R-B23211 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Approvals CE/cULus/c-Tick/TÜV
View Details
2 suppliers
Monitoring Relays - 8765099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Current Sensitive Relay Over-Current Protection
Approvals RoHS
Operating Temp -13 F (-25 C)
View Details