The SVM-48D-20 is a single-phase voltage relay designed to monitor DC voltages between 42 and 55 VDC and operate dry contacts rated for 10 amps at 30 VDC. It features a plug-in mounting style with an 8-pin octal base, a fixed 0.5-second delay for nuisance voltage variations, and ±16% over/under voltage trip settings selectable via a single knob. The relay consumes 1.5 VA, operates within 0°C to 40°C ambient temperatures, and includes a dust cover. Its contacts are configured for over and under voltage protection. The device weighs 9 ounces.
1 VOLT RELAY ADJ 42-55VDC 10P 8-
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-48D-20 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |