The SVM series is a single-phase voltage relay designed to monitor AC or DC voltage and operate dry contacts based on over or under voltage conditions. It features a plug-in mounting style with an 8-pin octal termination and a compact design. The SVM-380A variant operates within a voltage range of 350 to 420 VAC, with adjustable over/under voltage trip points of ±10%, ±13%, or ±16% of nominal voltage and a fixed 0.5-second delay. Contacts are rated for 10 amps at 250 VAC or 10 amps at 30 VDC. The relay consumes 1.5 VA and operates in ambient temperatures from 0°C to 40°C, with storage from -40°C to 85°C. A dust cover is included for protection.
1 VOLT RELAY ADJ 350-420VAC -10P
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-380A-10 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |