The SVM-24D-20 is a single-phase voltage relay designed to monitor 22 to 27VDC and operate a 10A dry contact output for over and under voltage conditions. It features a plug-in mounting style with an 8-pin octal termination, a fixed 0.5-second delay, and a 2% hysteresis. The relay operates within 0°C to 40°C ambient temperatures and consumes 1.5VA. A dust cover is provided for packaging, and the unit weighs 9 oz.
1 VOLT RELAY, ADJ 22-27VDC, 10P,
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-24D-20 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |