The SVM series is a single-phase voltage relay for monitoring AC or DC voltage with plug-in mounting and an 8-pin octal termination. It features a 10A contact rating, fixed 0.5-second delay, ±10%, ±13%, or ±16% voltage trip thresholds adjustable by a single knob, and 2% hysteresis. The relay operates in environments from 0°C to 40°C and is housed with a dust cover, weighing 9 oz. The SVM-24A variant is rated for 22 to 27VAC input with over and under voltage protection (Mode 2).
1 VOLT RELAY ADJ 22-27VAC 16P 8-
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-24A-22 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |