The SVM series is a single-phase voltage relay for monitoring AC or DC voltage, with a plug-in mounting style and 8-pin octal termination. It features over and under voltage protection with adjustable thresholds of ±10%, ±13%, or ±16% of nominal voltage, a fixed 0.5-second delay to prevent nuisance tripping, and dry contacts rated for 10 amps at 250VAC or 1/2 HP at 250VAC. The relay operates within a temperature range of 0°C to 40°C and consumes 1.5VA. All variants share these specifications, including the SVM-24A variant, which is rated for 22 to 27VAC input. The packaging includes a dust cover and the unit weighs 9 oz.
1 VOLT RELAY ADJ 22-27VAC -10P 8
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-24A-10 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |