The SVM-240A-22 is a single-phase voltage monitor relay designed to monitor both AC and DC voltages. It operates with a nominal voltage range of 200 to 250VAC and features adjustable over and under voltage settings with a drop-out range of 0 to 16% of the nominal voltage. The relay is equipped with a fixed time delay of 0.5 seconds to mitigate the effects of short-term voltage fluctuations. This model includes 10 Amp contacts for both normally closed (NC) and normally open (NO) configurations, making it suitable for various applications. The relay is compact, with a plug-in mounting design and an 8-pin octal termination. It operates effectively in ambient temperatures ranging from 0°C to 40°C and can be stored in temperatures as low as -40°C and as high as 85°C. The product is listed under standard compliance, ensuring reliability in its performance.
1 VOLT RELAY ADJ 200-250VAC 16P
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-240A-22 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |