The SVM-240A-12 is a single-phase voltage relay for monitoring AC voltages from 200 to 250VAC, with a 10A contact rating at 30VDC and a 1/2 HP output capacity at 250VAC. It features a plug-in mounting style with an 8-pin octal termination, a fixed 0.5-second delay for nuisance rejection, and ±16% over/under voltage trip settings with 2% hysteresis. The relay operates within a temperature range of 0°C to 40°C, consumes 1.5VA, and includes a dust cover. Its physical dimensions are 3.1 inches by 2.3 inches, and it weighs 9 ounces.
1 VOLT RELAY ADJ 200-250VAC -16P
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-240A-12 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |