The SVM series is a single-phase voltage relay for monitoring AC or DC input voltages, with plug-in mounting and an 8-pin octal termination. It features a fixed 0.5-second delay, ±13% over/under voltage trip point (SVM-240A-1 model), and a 2% hysteresis. Contacts are rated at 10 Amps at 250VAC and 10 Amps at 30VDC. Power consumption is 1.5VA. Operating temperature ranges from 0°C to 40°C, with storage from -40°C to 85°C. The unit includes a dust cover and weighs 9 oz.
1 VOLT RELAY ADJ 200-250VAC -13P
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-240A-11 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |