The SVM-12D-22 is a single-phase voltage relay for monitoring 11 to 15VDC, with a plug-in 8-pin octal mount and dust cover packaging. It features dry contacts rated for 10 Amps at 30VDC, a fixed 0.5-second delay for nuisance rejections, and ±16% over/under voltage trip settings in mode 2 (over and under voltage). The relay operates within 0°C to 40°C ambient temperatures and consumes 1.5VA. Hysteresis is 2%, and the unit weighs 9 oz.
1 VOLT RELAY ADJ 11-15VAC 16P 8-
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-12D-22 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |