The SVM series is a single-phase voltage relay designed to monitor AC or DC voltage and operate dry contacts for over and under voltage conditions. It features a plug-in mounting style with an 8-pin octal termination and a dust cover. The relay has a fixed 0.5-second delay, 2% hysteresis, and consumes 1.5VA. Operating temperature ranges from 0°C to 40°C, with storage from -40°C to 85°C. The SVM-12D variant monitors 11 to 15VDC with a ±10% dropout range. Contacts are rated at 10 Amps at 30VDC. Physical dimensions are 3.1 inches long, 2.3 inches wide, and 0.6 inches high, weighing 9 oz.
1 VOLT RELAY ADJ 11-15VAC -10P 8
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-12D-11 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |