The SVM-120A-12 is a single-phase voltage relay for monitoring AC or DC voltages in the 100 to 130VAC range, with a plug-in 8-pin octal base and a dust cover. It features a fixed 0.5-second delay, ±16% over/under voltage trip setting, and 2% hysteresis. The relay has 10-amp dry contacts rated for 250VAC and 30VDC, consumes 1.5VA, and operates in temperatures from 0°C to 40°C. Weight is 9 Oz.
1 VOLT RELAY ADJ 100-130VAC -16P
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-120A-12 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |