The SVM-120A-11 is a single-phase voltage relay for monitoring 100 to 130VAC, with a plug-in 8-pin octal mount and dust cover. It features a fixed 0.5-second delay, ±13% over/under voltage setting, 10A contact rating at 250VAC, and operates from 0°C to 40°C. Power consumption is 1.5VA, with hysteresis of 2%. The relay includes an LED indicator and NC/NO dry contacts.
1 VOLT RELAY ADJ 100-130VAC -13P
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SVM-120A-11 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |