R-K Electronics, Inc. Protection Relays & Systems PVCO-300-AR

Description
3 VOLTAGE MON, 380/415VAC 3, SPD
Description
3 VOLTAGE MON, 380/415VAC 3, SPD
Datasheet
Datasheet Summary
Powered by GS/AI

PVCO/L three-phase voltage relay for monitoring line voltage, phase rotation, imbalance, and loss in 380VAC to 415VAC three-phase systems, with automatic reset and DPDT output contacts. Mounts on a surface with screw terminals and includes a dust cover. Operates from -20°C to 40°C, with a power consumption of 16VA and output ratings of 5 Amps at 240VAC. Features a fixed 5-second pick-up and drop-out delay, and detects phase imbalance when one phase differs by 5% from the others. Meets a 100,000 full load electrical cycle and 10,000,000 mechanical cycle rating. Dimensions are 4.25 in. L x 3.75 in. W x 2.75 in. H and it weighs approximately 8 oz.

Datasheet Summary
Powered by GS/AI

PVCO/L three-phase voltage relay for monitoring line voltage, phase rotation, imbalance, and loss in 380VAC to 415VAC three-phase systems, with automatic reset and DPDT output contacts. Mounts on a surface with screw terminals and includes a dust cover. Operates from -20°C to 40°C, with a power consumption of 16VA and output ratings of 5 Amps at 240VAC. Features a fixed 5-second pick-up and drop-out delay, and detects phase imbalance when one phase differs by 5% from the others. Meets a 100,000 full load electrical cycle and 10,000,000 mechanical cycle rating. Dimensions are 4.25 in. L x 3.75 in. W x 2.75 in. H and it weighs approximately 8 oz.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - PVCO-300-AR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
PVCO-300-AR
Protection Relays & Systems PVCO-300-AR
3 VOLTAGE MON, 380/415VAC 3, SPD

3 VOLTAGE MON, 380/415VAC 3, SPD

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number PVCO-300-AR
Product Name Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617566-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 55.32 - General purpose relay 10A - 553290125080 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Standstill monitors and time relays - Multifunctional - SRB-E...FWS - SRB-E-302FWS-TS-OEM19 -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details