The PVCL-100-AR is a three-phase voltage relay for 110VAC to 120VAC, 3Ø systems, with automatic reset and SPDT or DPDT contacts rated at 7 Amps at 120VAC. It mounts on a surface using screw terminals and includes a dust cover. The relay de-energizes after a 5-second delay if phase loss, imbalance (5%), incorrect rotation, or voltage deviation beyond ±10% occurs. It requires all phases to be present and balanced for activation. Operating temperature ranges from -20°C to 40°C, with storage from -20°C to 85°C. Power consumption is 16VA. It exceeds 100,000 electrical and 10,000,000 mechanical cycles. Weight is approximately 8 oz.
3 VOLTAGE MONITOR100/120VAC 3, D
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | PVCL-100-AR |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |