The PVC-600-AR is a three-phase voltage relay designed to monitor line voltage, phase rotation, phase imbalance, and phase loss for systems operating between 575VAC and 600VAC. It features a surface mount with screw terminals and includes a dust cover. The relay has 10A output contacts rated for 600VAC, with fixed 5-second pick-up and drop-out delays. Operating ambient temperature ranges from -20°C to 40°C, and storage temperature ranges from -20°C to 85°C. It is listed for use with motor starters and includes an automatic reset function. The unit consumes 16VA and has a mechanical life of 10,000,000 cycles and an electrical life of 100,000 full load cycles. Dimensions are 4.25 in x 2.75 in x 4.2 in.
3 VOLTAGE MONITOR,575/600VAC 3,
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | PVC-600-AR |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |