R-K Electronics, Inc. Protection Relays & Systems PVC-200-AR

Description
3 VOLTAGE MONITOR,208/240VAC 3,
Description
3 VOLTAGE MONITOR,208/240VAC 3,
Datasheet
Datasheet Summary
Powered by GS/AI

The PVC-200-AR is a three-phase voltage relay designed for monitoring and protecting electrical systems. It features a 10 Amp output relay with one normally open (NO) and one single pole double throw (SPDT) contact. The relay is capable of detecting undervoltage, phase loss, phase imbalance, and phase rotation, ensuring that all phases are present and balanced within specified tolerances. The device operates within a line voltage range of 208VAC to 240VAC and is suitable for 3-phase systems. It includes a fixed 5-second pick-up delay to allow for stabilization of the line voltage and a similar drop-out delay to prevent nuisance tripping. The PVC-200-AR can handle a maximum overvoltage of 10% above the nominal voltage and is designed to operate in ambient temperatures ranging from -20°C to 40°C. With a power consumption of 16VA, the relay is rated for 100,000 full load electrical cycles and 10,000,000 mechanical cycles, indicating a robust design for long-term reliability. The PVC-200-AR is mounted on a surface and features screw terminal connections, making installation straightforward. This product is suitable for applications requiring reliable voltage monitoring and protection in three-phase electrical systems.

Datasheet Summary
Powered by GS/AI

The PVC-200-AR is a three-phase voltage relay designed for monitoring and protecting electrical systems. It features a 10 Amp output relay with one normally open (NO) and one single pole double throw (SPDT) contact. The relay is capable of detecting undervoltage, phase loss, phase imbalance, and phase rotation, ensuring that all phases are present and balanced within specified tolerances. The device operates within a line voltage range of 208VAC to 240VAC and is suitable for 3-phase systems. It includes a fixed 5-second pick-up delay to allow for stabilization of the line voltage and a similar drop-out delay to prevent nuisance tripping. The PVC-200-AR can handle a maximum overvoltage of 10% above the nominal voltage and is designed to operate in ambient temperatures ranging from -20°C to 40°C. With a power consumption of 16VA, the relay is rated for 100,000 full load electrical cycles and 10,000,000 mechanical cycles, indicating a robust design for long-term reliability. The PVC-200-AR is mounted on a surface and features screw terminal connections, making installation straightforward. This product is suitable for applications requiring reliable voltage monitoring and protection in three-phase electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - PVC-200-AR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
PVC-200-AR
Protection Relays & Systems PVC-200-AR
3 VOLTAGE MONITOR,208/240VAC 3,

3 VOLTAGE MONITOR,208/240VAC 3,

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number PVC-200-AR
Product Name Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553281105000 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1617139-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details