The PVC-100-AR is a three-phase voltage relay designed to monitor line voltage, phase balance, phase rotation, and phase loss for 110VAC to 120VAC, 3Ø systems. It features a surface-mount design with screw terminals and a dust cover, measuring 4.25 in x 2.75 in x 2 in. The relay provides automatic reset and has output contacts rated at 10 A at 240VAC, with a fixed 5-second pick-up and drop-out delay. It operates within temperatures of -20°C to 40°C and is listed for use with motor starters. The unit consumes 16 VA and handles up to 100,000 electrical cycles and 10,000,000 mechanical cycles.
3 VOLTAGE MONITOR,100/120VAC 3,
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | PVC-100-AR |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |