The PRR-300 is a phase loss and reversal relay for 380VAC to 415VAC, 3Ø systems, with a surface mount design and screw terminals. It features a SPDT or DPDT output relay rated for 7 Amps at 240VAC, 100,000 electrical cycles, and 10,000,000 mechanical cycles. The relay de-energizes upon phase loss (18% voltage drop) or incorrect phase rotation, with a fixed 5-second pick-up and drop-out delay. Power consumption is 16VA, and it operates within 0°C to 40°C, with storage from -10°C to 85°C. Dimensions are 4.25" H x 2.75" W x 3.75" D, weighing approximately 8 oz. A dust cover is included.
PHASE LOSS/REVERSAL 380/415VAC,3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | PRR-300 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |