The MGS series is an off-delay solid state timer with a surface mount design using #6 screws, accepting input voltages from 24 to 220V AC or DC and operating over a temperature range of 0°C to 65°C. It features a single normally open solid state output rated at 1 amp continuous at 25°C with a 15 amp non-repetitive inrush current. The MGS-120A-1S variant has a fixed time delay of 0.25 seconds, screw terminals, and an indicating LED. The unit is epoxy filled, weighs 4 ounces, and requires a resistor across terminals 5 and 6 for timing out if configured as adjustment codes 3 or 4.
Off-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 0.25 Sec Delay Chassis Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MGS-120A-1S-.25 |
| Product Name | Time Delay Relays |
| Approvals | RoHS |