The MCS series is an on-delay solid state timer designed for use with input voltages from 24 to 240V AC or DC, with a 1A continuous normally open solid state output rated for resistive loads at 100% power factor. It mounts via surface #6 screws, features screw terminals or .25" push-on tabs, and is epoxy-filled. The timing range is adjustable from 100 milliseconds to 5 minutes or factory-fixed, with a 0.1 second delay option for fixed-time models. Operation occurs between 0°C and 65°C ambient temperature, with a power consumption of 5VA. The timer resets in 5 milliseconds after timing and incorporates varistor and/or R-C network protection.
On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 0.1 Sec Delay Chassis Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MCS-24D-1T-.1 |
| Product Name | Time Delay Relays |
| Approvals | RoHS |