The MCS-120A-1S-.250 is an on-delay solid state timer with a fixed time delay of 0.25 seconds, designed for series connection with a load to prevent damage. It operates from 120VAC input, features a single normally open (1NO) solid state output rated for 1 amp continuous at 25°C with 15 amps non-repetitive inrush, and includes an indicating LED. Termination is via .25" push-on tabs, and it is epoxy filled with surface mounting using #6 screws. The device functions within an ambient temperature range of 0°C to 65°C and has a power consumption of 5VA.
On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 0.25 Sec Delay Chassis Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MCS-120A-1S-.250 |
| Product Name | Time Delay Relays |
| Approvals | RoHS |