The MCS series is an on-delay solid state timer designed for use with input voltages of 24 to 240VAC or 24VDC, providing a timed output to energize a load after a delay. This model features a 1A continuous rated solid state output, Form A (normally open), and includes an indicating LED. The unit is chassis-mounted using #6 screws, housed in an epoxy-filled case, and offers a fixed time delay of 0.1 seconds configured internally. It operates within a temperature range of 0°C to 65°C, with a power consumption of 5VA. Termination options include screw terminals or .25" push-on tabs, and it complies with UL operating standards at 0°C to 40°C. The timer requires a load to be connected in series to prevent damage.
On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 0.1 Sec Delay Chassis Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MCS-120A-1S-0.1 |
| Product Name | Time Delay Relays |
| Approvals | RoHS |