The MCDR-10-S is an AC current sensing relay that operates without an external power supply, tripping at 10 amps and resetting automatically when current drops below 2.5 amps. It features a Form C contact rated for 10 amps at 120VAC, 6 amps at 250VAC, and 5 amps at 30VDC, with a maximum of 100,000 electrical cycles. The device mounts via surface mounting with a #6 screw and uses a terminal block for 24-10 AWG wires. It supports a maximum load wire diameter of 0.7 inches and operates within a temperature range of 0°C to 40°C. Weighing 6 ounces, it is epoxy-filled and designed for compact, low-cost installation with DIN rail mounting capability.
AC CURRENT RELAY, 10 A, C-T, T/B
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MCDR-10-S |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |