The LVM series is a low voltage monitor with an AC/DC shunt relay, designed to sense input voltages and control a 10-amp output relay based on preset thresholds. It accepts a supply voltage of 120 or 240 VAC at 50/60 Hz and supports five sense ranges, including 150V (10V to 150V AC/DC) for this variant. The device has a surface-mount design with #6 screw terminals and a terminal block for connection, weighs 6 oz, and operates within 0°C to 40°C with storage from -40°C to 85°C. It features a 4% AC hysteresis, 0.75-second decreasing voltage delay, and a maximum sense voltage of 600V without damage. Power consumption is 3W. The output contacts are rated at 10A at 125VAC or 5A at 250VAC with a 1600VA maximum resistive load.
AC/DC VOLTAGE MONTR 120VAC, SPEC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | LVM-1-150V-S-0001 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |