R-K Electronics, Inc. Protection Relays & Systems CSRA-115A-2-5-MR

Description
AC CURRENT, 115A, ADJ, 1-5A, MAN
Description
AC CURRENT, 115A, ADJ, 1-5A, MAN
Datasheet
Datasheet Summary
Powered by GS/AI

The CSRA series is an adjustable AC current sensing relay designed for motor protection, with automatic or manual reset options. It accepts 24 or 115 VAC input, operates at 50/60 Hz, and draws 6 VA. The relay contacts are rated for 7 A at 120 VAC or 5 A at 240 VAC, with 100,000 electrical and 10,000,000 mechanical cycles. The current pick-up range for this variant is 1 to 5 A with ±5% tolerance, and it features adjustable power-up delay (1 to 6 sec) and nuisance delay (0.2 to 20 sec). The device mounts via terminal block or DIN rail, supports up to 0.525 in. wire diameter, and terminates with #12 AWG max. Operating temperature ranges from 0°C to 55°C, with storage from -10°C to 85°C. Weight is 18 oz.

Datasheet Summary
Powered by GS/AI

The CSRA series is an adjustable AC current sensing relay designed for motor protection, with automatic or manual reset options. It accepts 24 or 115 VAC input, operates at 50/60 Hz, and draws 6 VA. The relay contacts are rated for 7 A at 120 VAC or 5 A at 240 VAC, with 100,000 electrical and 10,000,000 mechanical cycles. The current pick-up range for this variant is 1 to 5 A with ±5% tolerance, and it features adjustable power-up delay (1 to 6 sec) and nuisance delay (0.2 to 20 sec). The device mounts via terminal block or DIN rail, supports up to 0.525 in. wire diameter, and terminates with #12 AWG max. Operating temperature ranges from 0°C to 55°C, with storage from -10°C to 85°C. Weight is 18 oz.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - CSRA-115A-2-5-MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
CSRA-115A-2-5-MR
Protection Relays & Systems CSRA-115A-2-5-MR
AC CURRENT, 115A, ADJ, 1-5A, MAN

AC CURRENT, 115A, ADJ, 1-5A, MAN

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number CSRA-115A-2-5-MR
Product Name Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617573-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 55.32 - General purpose relay 10A - 553290605094 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety-monitoring module - SRB200EXI - safety relay modules - intrinsically safe - SRB200EXI - SRB200EXi-1A -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details