The CSB series is a plug-in one-shot time delay relay designed for adjustable timing applications with a 50 millisecond to 24 hour range. It features a 10-amp SPDT relay output rated for 120/240VAC and operates on 115VAC input with ±10% tolerance. The part uses an 8-pin blade base and has a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. It includes transient protection with a varistor and/or R-C network, consumes 5VA, and operates within -10°C to 65°C ambient temperature. The relay supports 500,000 full-load electrical cycles and 50,000,000 mechanical cycles. The 0.05 to 0.5-second delay variant is specified for the CSB-115A-4 model.
One Shot Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CSB-115A-4-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |