The CLR-24V-1001 is a plug-in logic level relay designed for speed sensing, monitoring pulse rates from digital or analog sensors to control a 10 A @ 120 VAC or 5 A @ 30 VDC/250 VAC output. It operates with a 24 VAC/VDC supply and includes a built-in sensor power output. The relay features a built-in 0.5 second pick-up and drop-out delay to prevent rapid cycling, and a status LED for visual indication. It is rated for operation between 0°C and 40°C and storage between -40°C and 85°C, with a mounting style of 8-pin octal and a weight of 9 oz. The unit is designed for under-speed sensing with a frequency range of 0.7 to 7 pulses per second.
UNDER FREQ, 24V ADJ 0.7-7PPS, 8-
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CLR-24V-1001 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |