The CLR series is a plug-in logic level relay designed for speed and pulse monitoring using digital or analog sensors, with a 12 or 24 VAC/VDC, or 120 or 240 VAC power supply. It features an 8-pin octal termination, dust cover, and a 10 A output rating at 120 VAC, 5 A at 30 VDC and 250 VAC, supporting up to 1,600 W AC or 300 W DC resistive switching power. The device includes a relay status LED, 0.5-second input delays to prevent rapid cycling, and operates within 0°C to 40°C ambient temperatures with -40°C to 85°C storage. The CLR-240A variant supports 200 to 240 VAC input voltage. The package measures 3.8 in x 3.2 in x 2.3 in and weighs 9 oz.
CONTROL LOGIC RELAY, 240VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CLR-240A-2001 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |