The CLR-120A-1011 is a plug-in logic level relay designed for speed sensing using digital or analog sensors, with a supply voltage of 100 to 125VAC and a pulse rate range of 1 to 10 pulses per second. It features an 8-pin octal package, a dust cover, and a single relay status LED. The relay switches up to 10 amps at 120VAC or 5 amps at 30VDC and 250VAC, with a maximum switching power of 1,600W AC or 300W DC. It includes a 0.5-second pick-up and drop-out delay to prevent rapid cycling. Operating temperature ranges from 0°C to 40°C, with storage from -40°C to 85°C. The device draws 15mA at +12VDC and weighs 9 ounces. It is rated for 100,000 full load electrical cycles and 20 million mechanical cycles.
UNDER FREQ, 120VAC ADJ 1-10PPS,
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CLR-120A-1011 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |