The CLR-120A-1002 is a plug-in logic level relay designed for speed sensing using digital or analog sensors, with a supply voltage of 120VAC and a pulse rate range of 0.7 to 7 PPS. It features an 8-pin octal termination, a dust cover, and a built-in relay status LED. The relay provides output ratings of 10 amps at 120VAC, 5 amps at 30VDC and 250VAC, with a maximum switching power of 1,600W AC and 300W DC. It includes a 0.5-second pick-up and drop-out delay to prevent rapid cycling, operates within a temperature range of 0°C to 40°C, and supports 100,000 electrical cycles and 20,000,000 mechanical cycles. The unit weighs 9 ounces and is mounted in a plug-in package with dimensions of 3.8 inches in length, 2.3 inches in width, and 1.8 inches in height.
OVER FREQ, 120VAC ADJ 0.7-7PPS,
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CLR-120A-1002 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |