The CLR-120A-1001 is a plug-in logic level relay designed for speed sensing using digital or analog sensors, with a 120VAC supply voltage range and a pulse frequency range of 0.7 to 7 PPS. It features an 8-pin octal package, a 10A contact rating at 120VAC, and includes a relay status LED. The relay operates with a 0.5-second pick-up and drop-out delay, supports ambient temperatures from 0°C to 40°C, and is rated for 100,000 electrical cycles at full load and 20 million mechanical cycles. Weight is 9 oz.
UNDER FREQ, 120VAC ADJ 0.7-7PPS,
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CLR-120A-1001 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |